Belden Inc. 37C 18 None Bare Pvc 600 V Belden 27613A 0101000

Description
37C 18 NONE BARE PVC 600 V
Description
37C 18 NONE BARE PVC 600 V

Suppliers

Company
Product
Description
Supplier Links
37C 18 None Bare Pvc 600 V Belden - 44Y6686 - Newark, An Avnet Company
Chicago, IL, United States
37C 18 None Bare Pvc 600 V Belden
44Y6686
37C 18 None Bare Pvc 600 V Belden 44Y6686
37C 18 NONE BARE PVC 600 V

37C 18 NONE BARE PVC 600 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44Y6686
Product Name 37C 18 None Bare Pvc 600 V Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details