Belden Inc. Unshielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden 27339A 0101000

Description
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden - 46P4861 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
46P4861
Unshielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden 46P4861
UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 16AWG, 1000FT, 600V; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46P4861
Product Name Unshielded Multiconductor Cable, 5 Conductor, 16Awg, 1000Ft, 600V; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details