Belden Inc. TC VN/PVC, 9 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR 27087A

Description
UL Type TC (1277) PVC-Nylon/PVC, 9 Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
Description
UL Type TC (1277) PVC-Nylon/PVC, 9 Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
Datasheet
Datasheet Summary
Powered by GS/AI

The TC VN/PVC 27087A is a UL Type TC cable designed for various industrial applications, featuring 9 conductors of 14 AWG bare copper with PVC-Nylon insulation. It has a black PVC outer jacket and is rated for 600V TC and 150V NPLF, with temperature ratings of 90°C for dry conditions and 75°C for wet conditions. The cable is suitable for use in environments that require sunlight resistance and can be buried, making it versatile for both indoor and outdoor installations. It has a nominal conductor DCR of 2.52 Ohm per 1000 feet and a maximum recommended current of 10 amps per conductor. The cable's physical characteristics include a nominal diameter of 0.517 inches and a minimum bend radius of 2.07 inches. Compliance with various EU directives indicates its suitability for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The TC VN/PVC 27087A is a UL Type TC cable designed for various industrial applications, featuring 9 conductors of 14 AWG bare copper with PVC-Nylon insulation. It has a black PVC outer jacket and is rated for 600V TC and 150V NPLF, with temperature ratings of 90°C for dry conditions and 75°C for wet conditions. The cable is suitable for use in environments that require sunlight resistance and can be buried, making it versatile for both indoor and outdoor installations. It has a nominal conductor DCR of 2.52 Ohm per 1000 feet and a maximum recommended current of 10 amps per conductor. The cable's physical characteristics include a nominal diameter of 0.517 inches and a minimum bend radius of 2.07 inches. Compliance with various EU directives indicates its suitability for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
TC VN/PVC, 9 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR - 27087A - Belden Inc.
St. Louis, MO, United States
TC VN/PVC, 9 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
27087A
TC VN/PVC, 9 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR 27087A
UL Type TC (1277) PVC-Nylon/PVC, 9 Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR

UL Type TC (1277) PVC-Nylon/PVC, 9 Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 27087A
Product Name TC VN/PVC, 9 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details