UL Type TC (1277) PVC-Nylon/PVC, 8 Conductor 14AWG (7x22) Bare Copper, PVC-NYL Insulation E2 Color Code, Black PVC Outer Jacket, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR
| Belden Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 27086A | 76K0538 |
| Product Name | TC VN/PVC, 8 C #14 Str BC, PVC-NYL Ins E2, Blk PVC Jkt, 600V TC 150V NPLF 90C Dry 75C Wet SUN RES DIR BUR | Cable Belden |
| Product Type | Multiconductor Cable | |
| Cable Jacket | Polyvinyl Chloride; PVC | |
| Cable Insulation | Polyvinyl Chloride; PVC/Nylon - Polyvinyl Chloride + Nylon | |
| Cable Conductor | Copper; Bare Copper - Stranded | |
| Cable Shielding | No Shielding; Unshielded |