Belden Inc. Wire 600V Belden 27080Q 0102501

Description
WIRE 600V
Description
WIRE 600V

Suppliers

Company
Product
Description
Supplier Links
Wire 600V Belden - 42X9745 - Newark, An Avnet Company
Chicago, IL, United States
Wire 600V Belden
42X9745
Wire 600V Belden 42X9745
WIRE 600V

WIRE 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42X9745
Product Name Wire 600V Belden
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details