Lumberg Automation - A Belden Brand Rst 5L-Rkt 5L-949/0,5 M Lumberg Automation 25831

Description
RST 5L-RKT 5L-949/0,5 M
Description
RST 5L-RKT 5L-949/0,5 M

Suppliers

Company
Product
Description
Supplier Links
Rst 5L-Rkt 5L-949/0,5 M Lumberg Automation - 16AJ4497 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/0,5 M Lumberg Automation
16AJ4497
Rst 5L-Rkt 5L-949/0,5 M Lumberg Automation 16AJ4497
RST 5L-RKT 5L-949/0,5 M

RST 5L-RKT 5L-949/0,5 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ4497
Product Name Rst 5L-Rkt 5L-949/0,5 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details