West Penn Wire 4Pr 23Awg Shld Cat 6A Cmp West Penn 254246AF

Description
4PR 23AWG SHLD CAT 6A CMP
Description
4PR 23AWG SHLD CAT 6A CMP

Suppliers

Company
Product
Description
Supplier Links
4Pr 23Awg Shld Cat 6A Cmp West Penn - 14AC2127 - Newark, An Avnet Company
Chicago, IL, United States
4Pr 23Awg Shld Cat 6A Cmp West Penn
14AC2127
4Pr 23Awg Shld Cat 6A Cmp West Penn 14AC2127
4PR 23AWG SHLD CAT 6A CMP

4PR 23AWG SHLD CAT 6A CMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14AC2127
Product Name 4Pr 23Awg Shld Cat 6A Cmp West Penn
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details