Lumberg Automation - A Belden Brand Circular Cable Assemblies 24857

Description
Cable Assembly 98.4' (30.0m)
Request a Quote Datasheet
Description
Cable Assembly 98.4' (30.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 24857-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
24857-ND
Circular Cable Assemblies 24857-ND
Cable Assembly 98.4' (30.0m)

Cable Assembly 98.4' (30.0m)

Buy Now Datasheet
Rkwt 4-07/30 M Lumberg Automation - 16AJ4484 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt 4-07/30 M Lumberg Automation
16AJ4484
Rkwt 4-07/30 M Lumberg Automation 16AJ4484
RKWT 4-07/30 M

RKWT 4-07/30 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 24857 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
24857
Cable Assemblies - Circular Cable Assemblies 24857
CBL CIRC 4POS FEM TO WIRE 98.4'

CBL CIRC 4POS FEM TO WIRE 98.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 24857-ND 16AJ4484 24857
Product Name Circular Cable Assemblies Rkwt 4-07/30 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details