Belden Inc. Cross-Connector Wire 4Pr 1000Ft Multicolor; Cable Shielding Belden 24570521

Description
CROSS-CONNECTOR WIRE 4PR 1000FT MULTICOLOR; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
CROSS-CONNECTOR WIRE 4PR 1000FT MULTICOLOR; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross-Connector Wire 4Pr 1000Ft Multicolor; Cable Shielding Belden - 10K5283 - Newark, An Avnet Company
Chicago, IL, United States
Cross-Connector Wire 4Pr 1000Ft Multicolor; Cable Shielding Belden
10K5283
Cross-Connector Wire 4Pr 1000Ft Multicolor; Cable Shielding Belden 10K5283
CROSS-CONNECTOR WIRE 4PR 1000FT MULTICOLOR; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes

CROSS-CONNECTOR WIRE 4PR 1000FT MULTICOLOR; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10K5283
Product Name Cross-Connector Wire 4Pr 1000Ft Multicolor; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details