Belden Inc. Unshielded Multipair Cable 4Pr 1000Ft Blue; Cable Shielding Belden 24567945

Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 1000Ft Blue; Cable Shielding Belden - 29M9980 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft Blue; Cable Shielding Belden
29M9980
Unshielded Multipair Cable 4Pr 1000Ft Blue; Cable Shielding Belden 29M9980
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT BLUE; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M9980
Product Name Unshielded Multipair Cable 4Pr 1000Ft Blue; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details