Lumberg Automation - A Belden Brand Circular Cable Assemblies 24452

Description
RKF6S 5L-033/1 M
Request a Quote Datasheet
Description
RKF6S 5L-033/1 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-24452-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-24452-ND
Circular Cable Assemblies 135-24452-ND
RKF6S 5L-033/1 M

RKF6S 5L-033/1 M

Buy Now Datasheet
Rkf6S 5L-033/1 M Lumberg Automation - 16AJ4478 - Newark, An Avnet Company
Chicago, IL, United States
Rkf6S 5L-033/1 M Lumberg Automation
16AJ4478
Rkf6S 5L-033/1 M Lumberg Automation 16AJ4478
RKF6S 5L-033/1 M

RKF6S 5L-033/1 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-24452-ND 16AJ4478
Product Name Circular Cable Assemblies Rkf6S 5L-033/1 M Lumberg Automation
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details