Lumberg Automation - A Belden Brand Circular Cable Assemblies 24143

Description
RST 5L-RKT 5L-949/12 M
Request a Quote Datasheet
Description
RST 5L-RKT 5L-949/12 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-24143-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-24143-ND
Circular Cable Assemblies 135-24143-ND
RST 5L-RKT 5L-949/12 M

RST 5L-RKT 5L-949/12 M

Buy Now Datasheet
Rst 5L-Rkt 5L-949/12 M Lumberg Automation - 16AJ4477 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5L-Rkt 5L-949/12 M Lumberg Automation
16AJ4477
Rst 5L-Rkt 5L-949/12 M Lumberg Automation 16AJ4477
RST 5L-RKT 5L-949/12 M

RST 5L-RKT 5L-949/12 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-24143-ND 16AJ4477
Product Name Circular Cable Assemblies Rst 5L-Rkt 5L-949/12 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details