Belden Inc. Multiple Conductor Cables 2413F D15A500

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Blue 23 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Blue 23 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30870-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30870-500-ND
Multiple Conductor Cables BEL30870-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Blue 23 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Blue 23 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 23Awg, 500Ft, 300V; Cable Shielding Belden - 95W4226 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 23Awg, 500Ft, 300V; Cable Shielding Belden
95W4226
Shielded Cable Multipair, 4Pair, 23Awg, 500Ft, 300V; Cable Shielding Belden 95W4226
SHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 500FT, 300V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 500FT, 300V; Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30870-500-ND 95W4226
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 23Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
M8/M12 Cable Assemblies - TAD14741311-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
Stability Cables - SW-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBC-F12G8-KH-0.25-N-S-F12G8 - Festo Corporation
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers