Belden Inc. Multiple Conductor Cables 2413 0102500

Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 2500' (762.0m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30906-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30906-2500-ND
Multiple Conductor Cables BEL30906-2500-ND
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 2500' (762.0m)

8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 2500' (762.0m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 2500Ft 300V Black; Cable Shielding Belden - 05R6226 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 2500Ft 300V Black; Cable Shielding Belden
05R6226
Unshielded Multipair Cable 4Pr 2500Ft 300V Black; Cable Shielding Belden 05R6226
UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30906-2500-ND 05R6226
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 2500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details