Belden Inc. Multiple Conductor Cables 2413 0101000

Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30905-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30905-1000-ND
Multiple Conductor Cables BEL30905-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Black 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden - 05R6225 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
05R6225
Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden 05R6225
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLACK; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30905-1000-ND 05R6225
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data