Belden Inc. Multiple Conductor Cables 2413 0092500

Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable White 23 AWG 2500' (762.0m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable White 23 AWG 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30904-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30904-2500-ND
Multiple Conductor Cables BEL30904-2500-ND
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable White 23 AWG 2500' (762.0m)

8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable White 23 AWG 2500' (762.0m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 2500Ft 300V White; Cable Shielding Belden - 05R6223 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 2500Ft 300V White; Cable Shielding Belden
05R6223
Unshielded Multipair Cable 4Pr 2500Ft 300V White; Cable Shielding Belden 05R6223
UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V WHITE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V WHITE; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30904-2500-ND 05R6223
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 2500Ft 300V White; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/301-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details