8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Gray 23 AWG 1000.0' (304.8m)
UNSHIELDED CABLE MULTIPAIR, 4PAIR, 23AWG, 1000FT, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Network Cables | Cable Assemblies |
| Product Number | BEL30894-1000-ND | 84R6784 |
| Product Name | Multiple Conductor Cables | Unshielded Cable Multipair, 4Pair, 23Awg, 1000Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Length | 1000 ft (3048 dm) | |
| Number of Conductors | 8 # | |
| Rated Temperature | -20 to 75 C (-4 to 167 F) |