Belden Inc. Multiple Conductor Cables 2413 002A1000

Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Red 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Red 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30909-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30909-1000-ND
Multiple Conductor Cables BEL30909-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Red 23 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat6+ Cable Red 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden - 05R6209 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
05R6209
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden 05R6209
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30909-1000-ND 05R6209
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details