Belden Inc. Multiple Conductor Cables 2412 006U1000

Description
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1336-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1336-1000-ND
Multiple Conductor Cables BEL1336-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat6 Cable Blue 23 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, Cat6, 4Pair, 23Awg,1000Ft; Cable Shielding Belden - 84R6779 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat6, 4Pair, 23Awg,1000Ft; Cable Shielding Belden
84R6779
Unshielded Cable Multipair, Cat6, 4Pair, 23Awg,1000Ft; Cable Shielding Belden 84R6779
UNSHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 23AWG,1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT6, 4PAIR, 23AWG,1000FT; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL1336-1000-ND 84R6779
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat6, 4Pair, 23Awg,1000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details