Belden Inc. Multiple Conductor Cables 2412 0062500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30930-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30930-2500-ND
Multiple Conductor Cables BEL30930-2500-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden - 05R6200 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden
05R6200
Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden 05R6200
UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 2500FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30930-2500-ND 05R6200
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 2500Ft 300V Blue; Cable Shielding Belden
Product Category Cable
Cable Length 2500 ft (7620 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Modular Cable Assemblies - RJE1Y26D57152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Coaxial Cable - 1248836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details