Belden Inc. 6Tri 16 Awg Tin Cu 300V Belden 23529

Description
6TRI 16 AWG TIN CU 300V
Description
6TRI 16 AWG TIN CU 300V

Suppliers

Company
Product
Description
Supplier Links
6Tri 16 Awg Tin Cu 300V Belden - 39Y8754 - Newark, An Avnet Company
Chicago, IL, United States
6Tri 16 Awg Tin Cu 300V Belden
39Y8754
6Tri 16 Awg Tin Cu 300V Belden 39Y8754
6TRI 16 AWG TIN CU 300V

6TRI 16 AWG TIN CU 300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39Y8754
Product Name 6Tri 16 Awg Tin Cu 300V Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details