Belden Inc. 1 Pr 16 Awg Pvc 300 V Belden 23501 0605000

Description
1 PR 16 AWG PVC 300 V
Description
1 PR 16 AWG PVC 300 V

Suppliers

Company
Product
Description
Supplier Links
1 Pr 16 Awg Pvc 300 V Belden - 44Y1662 - Newark, An Avnet Company
Chicago, IL, United States
1 Pr 16 Awg Pvc 300 V Belden
44Y1662
1 Pr 16 Awg Pvc 300 V Belden 44Y1662
1 PR 16 AWG PVC 300 V

1 PR 16 AWG PVC 300 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44Y1662
Product Name 1 Pr 16 Awg Pvc 300 V Belden
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 091569-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers