Belden Inc. 1 Pr 16 Awg Pvc 300 V Belden 23501 0601000

Description
1 PR 16 AWG PVC 300 V
Description
1 PR 16 AWG PVC 300 V

Suppliers

Company
Product
Description
Supplier Links
1 Pr 16 Awg Pvc 300 V Belden - 78Y3967 - Newark, An Avnet Company
Chicago, IL, United States
1 Pr 16 Awg Pvc 300 V Belden
78Y3967
1 Pr 16 Awg Pvc 300 V Belden 78Y3967
1 PR 16 AWG PVC 300 V

1 PR 16 AWG PVC 300 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78Y3967
Product Name 1 Pr 16 Awg Pvc 300 V Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details