Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 2339

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 2339 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
2339
Cable Assemblies - Circular Cable Assemblies 2339
CBL CIRC

CBL CIRC

Supplier's Site
Rsu 12-Rku 12-S4741/5 M Lumberg Automation - 16AJ4472 - Newark, An Avnet Company
Chicago, IL, United States
Rsu 12-Rku 12-S4741/5 M Lumberg Automation
16AJ4472
Rsu 12-Rku 12-S4741/5 M Lumberg Automation 16AJ4472
RSU 12-RKU 12-S4741/5 M

RSU 12-RKU 12-S4741/5 M

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2339 16AJ4472
Product Name Cable Assemblies - Circular Cable Assemblies Rsu 12-Rku 12-S4741/5 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details