Belden Inc. Awg 18 Tin Cu Pvc 300 V Belden 22677

Description
AWG 18 TIN CU PVC 300 V
Description
AWG 18 TIN CU PVC 300 V

Suppliers

Company
Product
Description
Supplier Links
Awg 18 Tin Cu Pvc 300 V Belden - 25R2378 - Newark, An Avnet Company
Chicago, IL, United States
Awg 18 Tin Cu Pvc 300 V Belden
25R2378
Awg 18 Tin Cu Pvc 300 V Belden 25R2378
AWG 18 TIN CU PVC 300 V

AWG 18 TIN CU PVC 300 V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25R2378
Product Name Awg 18 Tin Cu Pvc 300 V Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details