Belden Inc. 2Pr 20 Awg Tin Cu, Pvc 300V Belden 22638

Description
2PR 20 AWG TIN CU, PVC 300V
Description
2PR 20 AWG TIN CU, PVC 300V

Suppliers

Company
Product
Description
Supplier Links
2Pr 20 Awg Tin Cu, Pvc 300V Belden - 94AC6331 - Newark, An Avnet Company
Chicago, IL, United States
2Pr 20 Awg Tin Cu, Pvc 300V Belden
94AC6331
2Pr 20 Awg Tin Cu, Pvc 300V Belden 94AC6331
2PR 20 AWG TIN CU, PVC 300V

2PR 20 AWG TIN CU, PVC 300V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC6331
Product Name 2Pr 20 Awg Tin Cu, Pvc 300V Belden
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers