Belden Inc. Audio Cable, 2 Conductor 26 AWG, TC 2221

Description
26 AWG stranded (30x40) BC conductors cabled with fillers, Datalene® insulation, conductors cabled with fillers, TC "French Braid" Shield (95% coverage), Belflex PVC jacket.
Datasheet
Description
26 AWG stranded (30x40) BC conductors cabled with fillers, Datalene® insulation, conductors cabled with fillers, TC "French Braid" Shield (95% coverage), Belflex PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 2 Conductor 26 AWG, TC - 2221 - Belden Inc.
St. Louis, MO, United States
Audio Cable, 2 Conductor 26 AWG, TC
2221
Audio Cable, 2 Conductor 26 AWG, TC 2221
26 AWG stranded (30x40) BC conductors cabled with fillers, Datalene® insulation, conductors cabled with fillers, TC "French Braid" Shield (95% coverage), Belflex PVC jacket.

26 AWG stranded (30x40) BC conductors cabled with fillers, Datalene® insulation, conductors cabled with fillers, TC "French Braid" Shield (95% coverage), Belflex PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 2221
Product Name Audio Cable, 2 Conductor 26 AWG, TC
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 500mm, no Latches - G125-MC22605L0-0500F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details