Belden Inc. 3C 14Awg Xlp Pvc 600V Belden 22101

Description
3C 14AWG XLP PVC 600V
Description
3C 14AWG XLP PVC 600V

Suppliers

Company
Product
Description
Supplier Links
3C 14Awg Xlp Pvc 600V Belden - 51Y5345 - Newark, An Avnet Company
Chicago, IL, United States
3C 14Awg Xlp Pvc 600V Belden
51Y5345
3C 14Awg Xlp Pvc 600V Belden 51Y5345
3C 14AWG XLP PVC 600V

3C 14AWG XLP PVC 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51Y5345
Product Name 3C 14Awg Xlp Pvc 600V Belden
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details