Belden Inc. Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 2203ENH.00500

Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden - 74AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
74AC2714
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 74AC2714
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes

CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2714
Product Name Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details