Belden Inc. Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 2203ELY.00500

Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden - 74AC2713 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
74AC2713
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 74AC2713
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes

CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2713
Product Name Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details