Belden Inc. Category 6A, 4-P, U/ftp Shielded,cable; Cable Shielding Belden 2203ELW.00500

Description
CATEGORY 6A, 4-P, U/FTP SHIELDED,CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet
Description
CATEGORY 6A, 4-P, U/FTP SHIELDED,CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A, 4-P, U/ftp Shielded,cable; Cable Shielding Belden - 74AC2712 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A, 4-P, U/ftp Shielded,cable; Cable Shielding Belden
74AC2712
Category 6A, 4-P, U/ftp Shielded,cable; Cable Shielding Belden 74AC2712
CATEGORY 6A, 4-P, U/FTP SHIELDED,CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

CATEGORY 6A, 4-P, U/FTP SHIELDED,CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2712
Product Name Category 6A, 4-P, U/ftp Shielded,cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details