Belden Inc. Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 2203ELV.00500

Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes
Datasheet
Description
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden - 74AC2711 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
74AC2711
Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden 74AC2711
CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes

CATEGORY 6A, 4-P, U/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2711
Product Name Category 6A, 4-P, U/ftp Shielded, Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details