Belden Inc. Category 6A, 4P, S/ftp Shielded, Cable; Cable Shielding Belden 2202ENH.00500

Description
CATEGORY 6A, 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of MaxRoHS Compliant: Yes
Datasheet
Description
CATEGORY 6A, 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of MaxRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 6A, 4P, S/ftp Shielded, Cable; Cable Shielding Belden - 74AC2710 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A, 4P, S/ftp Shielded, Cable; Cable Shielding Belden
74AC2710
Category 6A, 4P, S/ftp Shielded, Cable; Cable Shielding Belden 74AC2710
CATEGORY 6A, 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of MaxRoHS Compliant: Yes

CATEGORY 6A, 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of MaxRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2710
Product Name Category 6A, 4P, S/ftp Shielded, Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details