Belden Inc. Category 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden 2202ELY.00500

Description
CATEGORY 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6, Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; RoHS Compliant: Yes
Description
CATEGORY 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6, Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Category 6A, 4-Pair, S/FTP shielded cable designed for high-performance networking applications. This cable features 23 AWG solid bare copper conductors and is suitable for indoor use with a low smoke zero halogen (LSZH) jacket. It supports current and future Ethernet standards, including 10GBase-T and 1000Base-T, making it ideal for both horizontal and backbone installations. The cable has a nominal characteristic impedance of 100 Ohm and is compliant with ISO/IEC 11801 and ANSI/TIA/EIA 568-B.2-1 standards. It offers excellent electrical performance with a maximum insertion loss of 45.3 dB/100m at 500 MHz and a minimum NEXT of 34.8 dB at the same frequency. The cable is also CPR Euroclass Dca rated, indicating its fire performance characteristics. With a maximum recommended pulling tension of 85 N and a minimum bend radius of 29 mm during operation, this cable is designed for reliable installation and operation in various environments.

Datasheet Summary
Powered by GS/AI

Category 6A, 4-Pair, S/FTP shielded cable designed for high-performance networking applications. This cable features 23 AWG solid bare copper conductors and is suitable for indoor use with a low smoke zero halogen (LSZH) jacket. It supports current and future Ethernet standards, including 10GBase-T and 1000Base-T, making it ideal for both horizontal and backbone installations. The cable has a nominal characteristic impedance of 100 Ohm and is compliant with ISO/IEC 11801 and ANSI/TIA/EIA 568-B.2-1 standards. It offers excellent electrical performance with a maximum insertion loss of 45.3 dB/100m at 500 MHz and a minimum NEXT of 34.8 dB at the same frequency. The cable is also CPR Euroclass Dca rated, indicating its fire performance characteristics. With a maximum recommended pulling tension of 85 N and a minimum bend radius of 29 mm during operation, this cable is designed for reliable installation and operation in various environments.

Suppliers

Company
Product
Description
Supplier Links
Category 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden - 74AC2709 - Newark, An Avnet Company
Chicago, IL, United States
Category 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden
74AC2709
Category 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden 74AC2709
CATEGORY 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6, Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; RoHS Compliant: Yes

CATEGORY 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6, Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden - 54AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
54AH7302
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 54AH7302
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2709
Product Name Category 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ZK1031-6451-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details