Belden Inc. Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 2202ELW.00500

Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden - 54AH7301 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
54AH7301
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 54AH7301
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cables
Product Number 54AH7301
Product Name Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data