Belden Inc. Cat 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden 2202ELV.00500

Description
CAT 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Description
CAT 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden - 74AC2707 - Newark, An Avnet Company
Chicago, IL, United States
Cat 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden
74AC2707
Cat 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden 74AC2707
CAT 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

CAT 6A , 4P, S/FTP SHIELDED, CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden - 54AH7300 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
54AH7300
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 54AH7300
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 74AC2707 54AH7300
Product Name Cat 6A , 4P, S/ftp Shielded, Cable; Cable Shielding Belden Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
Cable Type Cat 6 Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/326-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Telephone Cable - 1368168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details