Belden Inc. Cat6A, 4P,premise Horizontal Cable; Cable Shielding Belden 2201ELY.00500

Description
CAT6A, 4P,PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Datasheet
Description
CAT6A, 4P,PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6A, 4P,premise Horizontal Cable; Cable Shielding Belden - 74AC2705 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A, 4P,premise Horizontal Cable; Cable Shielding Belden
74AC2705
Cat6A, 4P,premise Horizontal Cable; Cable Shielding Belden 74AC2705
CAT6A, 4P,PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

CAT6A, 4P,PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2705
Product Name Cat6A, 4P,premise Horizontal Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6053A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details