Belden Inc. Cat6A, 4P, Premise Horizontal Cable; Cable Shielding Belden 2201ELW.00500

Description
CAT6A, 4P, PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet
Description
CAT6A, 4P, PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6A, 4P, Premise Horizontal Cable; Cable Shielding Belden - 74AC2704 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A, 4P, Premise Horizontal Cable; Cable Shielding Belden
74AC2704
Cat6A, 4P, Premise Horizontal Cable; Cable Shielding Belden 74AC2704
CAT6A, 4P, PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

CAT6A, 4P, PREMISE HORIZONTAL CABLE; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2704
Product Name Cat6A, 4P, Premise Horizontal Cable; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details