Belden Inc. Cat6A 4P,horizontal Cable,f/ftp Shielded; Cable Shielding Belden 2201ELV.00500

Description
CAT6A 4P,HORIZONTAL CABLE,F/FTP SHIELDED; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes
Datasheet
Description
CAT6A 4P,HORIZONTAL CABLE,F/FTP SHIELDED; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6A 4P,horizontal Cable,f/ftp Shielded; Cable Shielding Belden - 74AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Cat6A 4P,horizontal Cable,f/ftp Shielded; Cable Shielding Belden
74AC2703
Cat6A 4P,horizontal Cable,f/ftp Shielded; Cable Shielding Belden 74AC2703
CAT6A 4P,HORIZONTAL CABLE,F/FTP SHIELDED; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes

CAT6A 4P,HORIZONTAL CABLE,F/FTP SHIELDED; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2703
Product Name Cat6A 4P,horizontal Cable,f/ftp Shielded; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details