Belden Inc. F/utp Cat6A Awg23 Lsnh Cpr Euroclass Eca; Cable Shielding Belden 2200ENH.00500

Description
F/UTP CAT6A AWG23 LSNH CPR EUROCLASS ECA; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes
Datasheet
Description
F/UTP CAT6A AWG23 LSNH CPR EUROCLASS ECA; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F/utp Cat6A Awg23 Lsnh Cpr Euroclass Eca; Cable Shielding Belden - 74AC2702 - Newark, An Avnet Company
Chicago, IL, United States
F/utp Cat6A Awg23 Lsnh Cpr Euroclass Eca; Cable Shielding Belden
74AC2702
F/utp Cat6A Awg23 Lsnh Cpr Euroclass Eca; Cable Shielding Belden 74AC2702
F/UTP CAT6A AWG23 LSNH CPR EUROCLASS ECA; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes

F/UTP CAT6A AWG23 LSNH CPR EUROCLASS ECA; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Colour:Blue; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2702
Product Name F/utp Cat6A Awg23 Lsnh Cpr Euroclass Eca; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details