Belden Inc. Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 2200ELY.00500

Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes
Description
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden - 54AH7294 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
54AH7294
Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden 54AH7294
SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:-; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AH7294
Product Name Shld Network Cable, 4 Pair, 23Awg, Per M; Cable Shielding Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 3-pin Form C Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Video Cables (DVI, HDMI) - Q382-ND - DigiKey
Specs
Application Video
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
4 suppliers