8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 100.0' (30.5m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 1000.0' (304.8m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 500.0' (152.4m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)
SHLD MULTIPAIR, 4 PAIR, 23AWG, PER M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL8903-100-ND | 54AH7293 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 4 Pair, 23Awg, Per M; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyolefin (PO) | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil |