Belden Inc. Multiple Conductor Cables 2183R 009A1000

Description
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8901-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8901-1000-ND
Multiple Conductor Cables BEL8901-1000-ND
8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable White 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden - 45AC4287 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
45AC4287
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden 45AC4287
SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8901-1000-ND 45AC4287
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6057A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - NEBS-M12G12-KS-0.5-SM12G12 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 081937-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers