Belden Inc. Multiple Conductor Cables 2183R 006A1000

Description
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8900-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8900-1000-ND
Multiple Conductor Cables BEL8900-1000-ND
8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair Cable Blue 23 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden - 45AC4286 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
45AC4286
Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden 45AC4286
SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8900-1000-ND 45AC4286
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connecting cable - NEBC-D12G4-ES-1-S-R3G4-ET - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers