Belden Inc. Multiple Conductor Cables 2183P 010A250

Description
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL8898-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL8898-250-ND
Multiple Conductor Cables BEL8898-250-ND
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)

8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shld Multipair, 4 Pair, 23Awg, 250Ft; Cable Shielding Belden - 45AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 23Awg, 250Ft; Cable Shielding Belden
45AC4284
Shld Multipair, 4 Pair, 23Awg, 250Ft; Cable Shielding Belden 45AC4284
SHLD MULTIPAIR, 4 PAIR, 23AWG, 250FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 4 PAIR, 23AWG, 250FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL8898-250-ND 45AC4284
Product Name Multiple Conductor Cables Shld Multipair, 4 Pair, 23Awg, 250Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2300/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers