8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 1000.0' (304.8m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 500.0' (152.4m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 250.0' (76.2m)
8 (4 Pair) Conductor Multi-Pair Cable Black 23 AWG Foil 100.0' (30.5m)
MULTI-PAIR 8COND 23AWG BLCK FOOT
SHLD MULTIPAIR, 4 PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Voltage Rating:300Vrms RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL8897-1000-ND | 45AC4283 |
| Product Name | Multiple Conductor Cables | Shld Multipair, 4 Pair, 23Awg, 1000Ft; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper | |
| Cable Shielding | Foil |