Belden Inc. Category 6 Indoor/Outdoor Cable, 4 Pair, F/UTP, CMR/CMX 2149A

Description
Category 6+ Premise Horizontal Cable (350MHz), Indoor/Outdoor, 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR/CMX Outdoor, PVC Jacket
Description
Category 6+ Premise Horizontal Cable (350MHz), Indoor/Outdoor, 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR/CMX Outdoor, PVC Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

Category 6 Indoor/Outdoor Cable, part number 2149A, features 4 pairs of 23 AWG solid bare copper conductors and is designed for both indoor and outdoor applications. It is foil shielded (F/UTP) and has a PVC jacket suitable for riser (CMR) and outdoor (CMX) installations. The cable supports Ethernet standards including 1000BASE-T, 100BASE-TX, and 10BASE-T, as well as Power over Ethernet (PoE) applications. With a nominal diameter of 0.296 inches (7.52 mm), the cable is rated for a maximum voltage of 300 V and operates effectively within a temperature range of -40°C to +75°C. It meets various compliance standards, including UL, NEC, and TIA/EIA, ensuring its suitability for a wide range of networking environments. The cable is also designed to perform well in noisy environments, making it a reliable choice for diverse installation scenarios.

Datasheet Summary
Powered by GS/AI

Category 6 Indoor/Outdoor Cable, part number 2149A, features 4 pairs of 23 AWG solid bare copper conductors and is designed for both indoor and outdoor applications. It is foil shielded (F/UTP) and has a PVC jacket suitable for riser (CMR) and outdoor (CMX) installations. The cable supports Ethernet standards including 1000BASE-T, 100BASE-TX, and 10BASE-T, as well as Power over Ethernet (PoE) applications. With a nominal diameter of 0.296 inches (7.52 mm), the cable is rated for a maximum voltage of 300 V and operates effectively within a temperature range of -40°C to +75°C. It meets various compliance standards, including UL, NEC, and TIA/EIA, ensuring its suitability for a wide range of networking environments. The cable is also designed to perform well in noisy environments, making it a reliable choice for diverse installation scenarios.

Suppliers

Company
Product
Description
Supplier Links
Category 6 Indoor/Outdoor Cable, 4 Pair, F/UTP, CMR/CMX - 2149A - Belden Inc.
St. Louis, MO, United States
Category 6 Indoor/Outdoor Cable, 4 Pair, F/UTP, CMR/CMX
2149A
Category 6 Indoor/Outdoor Cable, 4 Pair, F/UTP, CMR/CMX 2149A
Category 6+ Premise Horizontal Cable (350MHz), Indoor/Outdoor, 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR/CMX Outdoor, PVC Jacket

Category 6+ Premise Horizontal Cable (350MHz), Indoor/Outdoor, 4 Pair, 23 AWG Solid Bare Copper Conductors, F/UTP - Foil Shielded, Riser-CMR/CMX Outdoor, PVC Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 2149A
Product Name Category 6 Indoor/Outdoor Cable, 4 Pair, F/UTP, CMR/CMX
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details