Belden Inc. Cables, Wires - Multiple Conductor Cables 2131T 0102300

Description
Win Source Part Number: 1033387-2131T 0102300 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Package: Spool Wire Gauge: 16 AWG Length: 2300' (701.0m) Cable Type: Multi-Pair Voltage: 600 V Number of Conductors: 24 (12 Pair Twisted) Standard Package: 1 Ratings: UL Style TC-ER Shield Material: Aluminum Conductor Strand: 7/24 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.186" (30.12mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Polyolefin (PO) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 90°C Alternative Parts (Cross-Reference): 2131T 01023002131T-010-230 0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3117-2300 Base Product Number: 2131T
Request a Quote
Description
Win Source Part Number: 1033387-2131T 0102300 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Package: Spool Wire Gauge: 16 AWG Length: 2300' (701.0m) Cable Type: Multi-Pair Voltage: 600 V Number of Conductors: 24 (12 Pair Twisted) Standard Package: 1 Ratings: UL Style TC-ER Shield Material: Aluminum Conductor Strand: 7/24 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.186" (30.12mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Polyolefin (PO) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 90°C Alternative Parts (Cross-Reference): 2131T 01023002131T-010-230 0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3117-2300 Base Product Number: 2131T
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1033387-2131T 0102300
Cables, Wires - Multiple Conductor Cables 1033387-2131T 0102300
Win Source Part Number: 1033387-2131T 0102300 Category: Cables, Wires>Multiple Conductor Cables Series: DataBus® Package: Spool Wire Gauge: 16 AWG Length: 2300' (701.0m) Cable Type: Multi-Pair Voltage: 600 V Number of Conductors: 24 (12 Pair Twisted) Standard Package: 1 Ratings: UL Style TC-ER Shield Material: Aluminum Conductor Strand: 7/24 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 1.186" (30.12mm) Shield Type: Foil Jacket Color: Black Conductor Insulation: Polyolefin (PO) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 90°C Alternative Parts (Cross-Reference): 2131T 01023002131T-010-230 0; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL3117-2300 Base Product Number: 2131T

Win Source Part Number: 1033387-2131T 0102300
Category: Cables, Wires>Multiple Conductor Cables
Series: DataBus®
Package: Spool
Wire Gauge: 16 AWG
Length: 2300' (701.0m)
Cable Type: Multi-Pair
Voltage: 600 V
Number of Conductors: 24 (12 Pair Twisted)
Standard Package: 1
Ratings: UL Style TC-ER
Shield Material: Aluminum
Conductor Strand: 7/24
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 1.186" (30.12mm)
Shield Type: Foil
Jacket Color: Black
Conductor Insulation: Polyolefin (PO)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 90°C
Alternative Parts (Cross-Reference): 2131T 01023002131T-010-2300;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL3117-2300
Base Product Number: 2131T

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1033387-2131T 0102300
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details