Lumberg Automation - A Belden Brand Circular Cable Assemblies 21140

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 21140LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
21140LA-ND
Circular Cable Assemblies 21140LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Rsts 8X-Rsts 8X-478/70 M Lumberg Automation - 16AJ4450 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8X-Rsts 8X-478/70 M Lumberg Automation
16AJ4450
Rsts 8X-Rsts 8X-478/70 M Lumberg Automation 16AJ4450
RSTS 8X-RSTS 8X-478/70 M

RSTS 8X-RSTS 8X-478/70 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 21140 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
21140
Cable Assemblies - Circular Cable Assemblies 21140
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 21140LA-ND 16AJ4450 21140
Product Name Circular Cable Assemblies Rsts 8X-Rsts 8X-478/70 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 230 ft (700 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details