Lumberg Automation - A Belden Brand
Circular Cable Assemblies
21136
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
Rsts 8X-Rsts 8X-478/45 M Lumberg Automation
16AJ4447
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
21136
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
21136-ND |
16AJ4447 |
21136 |
|
Product Name
|
Circular Cable Assemblies |
Rsts 8X-Rsts 8X-478/45 M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
148 ft (450 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
1.12 ft (3.4 dm)
Connector Type
Cable Assemblies
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Product Type
DisplayPort
Cable Length
3.3 ft (10.06 dm)
Standards / Certifications
RoHS
View Details